Weidmuller Pluggable Terminal Block, 10 Position, Socket, 22-12Awg; Pitch Spacing Weidmuller 645260000

Description
PLUGGABLE TERMINAL BLOCK, 10 POSITION, SOCKET, 22-12AWG; Pitch Spacing:7mm; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
PLUGGABLE TERMINAL BLOCK, 10 POSITION, SOCKET, 22-12AWG; Pitch Spacing:7mm; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 10 Position, Socket, 22-12Awg; Pitch Spacing Weidmuller - 61K4255 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 10 Position, Socket, 22-12Awg; Pitch Spacing Weidmuller
61K4255
Pluggable Terminal Block, 10 Position, Socket, 22-12Awg; Pitch Spacing Weidmuller 61K4255
PLUGGABLE TERMINAL BLOCK, 10 POSITION, SOCKET, 22-12AWG; Pitch Spacing:7mm; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 10 POSITION, SOCKET, 22-12AWG; Pitch Spacing:7mm; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K4255
Product Name Pluggable Terminal Block, 10 Position, Socket, 22-12Awg; Pitch Spacing Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.303 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details