Weidmuller Screw, Hex Socket, M6; Thread Size Imperial Weidmuller 642600000

Description
SCREW, HEX SOCKET, M6; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, HEX SOCKET, M6; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Hex Socket, M6; Thread Size Imperial Weidmuller - 10B9792 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Hex Socket, M6; Thread Size Imperial Weidmuller
10B9792
Screw, Hex Socket, M6; Thread Size Imperial Weidmuller 10B9792
SCREW, HEX SOCKET, M6; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SCREW, HEX SOCKET, M6; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 10B9792
Product Name Screw, Hex Socket, M6; Thread Size Imperial Weidmuller
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 25 mm Long, Qty 50 - SH4MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Machine Screw - 335-1084-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details