Weidmuller Terminal Blocks - Barrier Blocks 620320000

Description
CONN BARRIER STRIP 3CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 3CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4190-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4190-ND
Terminal Blocks - Barrier Blocks 281-4190-ND
CONN BARRIER STRIP 3CIRCUIT

CONN BARRIER STRIP 3CIRCUIT

Buy Now Datasheet
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Weidmuller - 39M3924 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Weidmuller
39M3924
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Weidmuller 39M3924
TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:41A; Rated Voltage:690V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:41A; Rated Voltage:690V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4190-ND 39M3924
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details