Weidmuller Terminal Blocks - Barrier Blocks 620120000

Description
CONN BARRIER STRIP 6CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4189-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4189-ND
Terminal Blocks - Barrier Blocks 281-4189-ND
CONN BARRIER STRIP 6CIRCUIT

CONN BARRIER STRIP 6CIRCUIT

Buy Now Datasheet
Terminal Block, Standard, 6 Position, 22-10Awg; No. Of Rows Weidmuller - 70M7824 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 6 Position, 22-10Awg; No. Of Rows Weidmuller
70M7824
Terminal Block, Standard, 6 Position, 22-10Awg; No. Of Rows Weidmuller 70M7824
TERMINAL BLOCK, STANDARD, 6 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:MK Series; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 6 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:MK Series; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4189-ND 70M7824
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Standard, 6 Position, 22-10Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers