Weidmuller Terminal Blocks - Din Rail, Channel 608260000

Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4188-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4188-ND
Terminal Blocks - Din Rail, Channel 281-4188-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Standard Terminal Block; No. Of Positions Weidmuller - 10B9747 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Weidmuller
10B9747
Standard Terminal Block; No. Of Positions Weidmuller 10B9747
STANDARD TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:100A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:100A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4188-ND 10B9747
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Block; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 2 to 12 AWG 12 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.074 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers