Weidmuller Terminal Blocks - Din Rail, Channel 608220000

Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4187-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4187-ND
Terminal Blocks - Din Rail, Channel 281-4187-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller - 10B9746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller
10B9746
Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller 10B9746
TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4187-ND 10B9746
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 2 to 12 AWG 12 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CPMXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details