Weidmuller Klippon K71 Weidmuller 573700000

Description
KLIPPON K71
Description
KLIPPON K71
Datasheet
Datasheet Summary
Powered by GS/AI

The Klippon K71 is an aluminium empty enclosure designed for various industrial applications, including those in explosive risk zones. It features a robust construction with a material thickness of 4.5 mm for the enclosure and 4 mm for the cover, ensuring durability and impact resistance of up to 10 Joules. The enclosure is available in two surface finishes: natural and powder-coated (RAL 7001), and comes standard with either a moulded silicone or chloroprene gasket. With dimensions of 230 mm in height, 280 mm in width, and 111 mm in depth, the Klippon K71 provides ample space for internal components. It supports a high degree of protection with IP66, IP67, and IP68 ratings, making it suitable for harsh environments. The enclosure is equipped with uniform Torx slotted screw heads for secure fastening and has mounting holes located outside the gasket area to maintain its sealing integrity. The Klippon K71 is certified for use in various regions and industries, including ATEX, IECEx, GOST Ex, cULus, and others, ensuring compliance with international safety standards. It is particularly well-suited for applications in the process industry, marine engineering, and machine construction.

Datasheet Summary
Powered by GS/AI

The Klippon K71 is an aluminium empty enclosure designed for various industrial applications, including those in explosive risk zones. It features a robust construction with a material thickness of 4.5 mm for the enclosure and 4 mm for the cover, ensuring durability and impact resistance of up to 10 Joules. The enclosure is available in two surface finishes: natural and powder-coated (RAL 7001), and comes standard with either a moulded silicone or chloroprene gasket. With dimensions of 230 mm in height, 280 mm in width, and 111 mm in depth, the Klippon K71 provides ample space for internal components. It supports a high degree of protection with IP66, IP67, and IP68 ratings, making it suitable for harsh environments. The enclosure is equipped with uniform Torx slotted screw heads for secure fastening and has mounting holes located outside the gasket area to maintain its sealing integrity. The Klippon K71 is certified for use in various regions and industries, including ATEX, IECEx, GOST Ex, cULus, and others, ensuring compliance with international safety standards. It is particularly well-suited for applications in the process industry, marine engineering, and machine construction.

Suppliers

Company
Product
Description
Supplier Links
Klippon K71 Weidmuller - 20M8528 - Newark, An Avnet Company
Chicago, IL, United States
Klippon K71 Weidmuller
20M8528
Klippon K71 Weidmuller 20M8528
KLIPPON K71

KLIPPON K71

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M8528
Product Name Klippon K71 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details