558160000 -- EGO 1;24VDC;48VDC/20MA WEIDMULLER
Weidmuller
Ego 1;24Vdc;48Vdc/20Ma Weidmuller
558160000
Description
EGO 1;24VDC;48VDC/20MA
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
EGO 1;24VDC;48VDC/20MA
Suppliers
Ego 1;24Vdc;48Vdc/20Ma Weidmuller
10B9715
Supplier's Site
Ego 1;24Vdc;48Vdc/20Ma Weidmuller
63AC7376
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10B9715 |
|
Product Name
|
Ego 1;24Vdc;48Vdc/20Ma Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details