546360000 -- EGO 2;220VAC/DC;48VDC/1A WEIDMULLER
Weidmuller
Ego 2;220Vac/dc;48Vdc/1A Weidmuller
546360000
Description
EGO 2;220VAC/DC;48VDC/1A
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
EGO 2;220VAC/DC;48VDC/1A
Suppliers
Ego 2;220Vac/dc;48Vdc/1A Weidmuller
02H0428
Supplier's Site
Ego 2;220Vac/dc;48Vdc/1A Weidmuller
63AC7357
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02H0428 |
|
Product Name
|
Ego 2;220Vac/dc;48Vdc/1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details