The Din Rail Terminal Block, part number 98F9892, is designed for use with wire sizes ranging from 22 AWG to 14 AWG, with a maximum conductor area of 2.5 mm². It features a screw connection method and accommodates two positions. The terminal block is rated for a continuous operating temperature range from -50 °C to 100 °C and has a storage temperature range of -25 °C to 55 °C. It is constructed from PA 66 material and has a UL 94 flammability rating of V-2. The product is compliant with RoHS standards and is suitable for direct mounting on TS 32 rails. It is also explosion-tested and certified for use in hazardous environments, with ATEX and IECEx certifications. The terminal block supports a tightening torque range of 0.4 to 0.8 Nm and is designed for reliable electrical connections in various applications.
CONN TERM BLK GROUND 14-22AWG
DIN RAIL TERMINAL BLOCK, 2POS, 14AWG; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4156-ND | 98F9892 |
| Product Name | Terminal Blocks - Din Rail, Channel | Din Rail Terminal Block, 2Pos, 14Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp |