Weidmuller Terminal Block Marker, 1-50, 5Mm Pack-50; Series Weidmuller 473560001

Description
TERMINAL BLOCK MARKER, 1-50, 5MM PACK-50; Series:Dekafix; Accessory Type:Terminal Block Marker; For Use With:SAK, W, Z, P, and I Series Terminal Blocks; Legend:1 to 50; Pitch Spacing:5mm; External Width:5mm RoHS Compliant: Yes
Description
TERMINAL BLOCK MARKER, 1-50, 5MM PACK-50; Series:Dekafix; Accessory Type:Terminal Block Marker; For Use With:SAK, W, Z, P, and I Series Terminal Blocks; Legend:1 to 50; Pitch Spacing:5mm; External Width:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker, 1-50, 5Mm Pack-50; Series Weidmuller - 65T5179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Marker, 1-50, 5Mm Pack-50; Series Weidmuller
65T5179
Terminal Block Marker, 1-50, 5Mm Pack-50; Series Weidmuller 65T5179
TERMINAL BLOCK MARKER, 1-50, 5MM PACK-50; Series:Dekafix; Accessory Type:Terminal Block Marker; For Use With:SAK, W, Z, P, and I Series Terminal Blocks; Legend:1 to 50; Pitch Spacing:5mm; External Width:5mm RoHS Compliant: Yes

TERMINAL BLOCK MARKER, 1-50, 5MM PACK-50; Series:Dekafix; Accessory Type:Terminal Block Marker; For Use With:SAK, W, Z, P, and I Series Terminal Blocks; Legend:1 to 50; Pitch Spacing:5mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T5179
Product Name Terminal Block Marker, 1-50, 5Mm Pack-50; Series Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details