CONN TERM BLK FEED THRU 12-22AWG
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 0467960000-ND |
| Product Name | Terminal Blocks - Din Rail, Channel |
| Termination Options | Screw Clamp |
| Features | Diode |
| Approvals | RoHS Compliant |
| Terminal Block Type | Dual Level Bridged |