Weidmuller Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 467400000

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 61K4084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
61K4084
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 61K4084
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K4084
Product Name Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.066 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers