Weidmuller Terminal Blocks - Din Rail, Channel 443760000

Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4146-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4146-ND
Terminal Blocks - Din Rail, Channel 281-4146-ND
CONN TERM BLK FEED THRU 6-14 AWG

CONN TERM BLK FEED THRU 6-14 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller - 10B9483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
10B9483
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller 10B9483
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4146-ND 10B9483
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 6 to 14 AWG 14 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers