Weidmuller Rss113048 48Vdc-Rel1U Weidmuller 4061620000

Description
RSS113048 48Vdc-Rel1U
Description
RSS113048 48Vdc-Rel1U

Suppliers

Company
Product
Description
Supplier Links
Rss113048 48Vdc-Rel1U Weidmuller - 62K0833 - Newark, An Avnet Company
Chicago, IL, United States
Rss113048 48Vdc-Rel1U Weidmuller
62K0833
Rss113048 48Vdc-Rel1U Weidmuller 62K0833
RSS113048 48Vdc-Rel1U

RSS113048 48Vdc-Rel1U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K0833
Product Name Rss113048 48Vdc-Rel1U Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details