Weidmuller Relay 115 Vac 1 Co Au Weidmuller 4058530000

Description
RELAY 115 VAC 1 CO AU
Description
RELAY 115 VAC 1 CO AU

Suppliers

Company
Product
Description
Supplier Links
Relay 115 Vac 1 Co Au Weidmuller - 62K0812 - Newark, An Avnet Company
Chicago, IL, United States
Relay 115 Vac 1 Co Au Weidmuller
62K0812
Relay 115 Vac 1 Co Au Weidmuller 62K0812
RELAY 115 VAC 1 CO AU

RELAY 115 VAC 1 CO AU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K0812
Product Name Relay 115 Vac 1 Co Au Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details