4058500000 -- RELAY 110 VDC 1CO WEIDMULLER
Weidmuller
Relay 110 Vdc 1Co Weidmuller
4058500000
Description
RELAY 110 VDC 1CO
Description
RELAY 110 VDC 1CO
Suppliers
Relay 110 Vdc 1Co Weidmuller
62K0809
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K0809 |
|
Product Name
|
Relay 110 Vdc 1Co Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details