Weidmuller Terminal Blocks - Din Rail, Channel 380560000

Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3142-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3142-ND
Terminal Blocks - Din Rail, Channel 281-3142-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller - 98F4654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller
98F4654
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller 98F4654
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:550V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3142-ND 98F4654
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers