CONN TERM BLK FEED THRU 12-22AWG
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-5375-ND | 10B9383 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| North American | 12 to 22 AWG | 26 to 10 AWG |