Weidmuller Terminal Blocks - Din Rail, Channel 380460000

Description
CONN TERM BLK FEED THRU 12-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2902-ND
Terminal Blocks - Din Rail, Channel 281-2902-ND
CONN TERM BLK FEED THRU 12-22AWG

CONN TERM BLK FEED THRU 12-22AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 17M8273 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
17M8273
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller 17M8273
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2902-ND 17M8273
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 22 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers