Weidmuller Terminal Blocks - Din Rail, Channel 363660000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2901-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2901-ND
Terminal Blocks - Din Rail, Channel 281-2901-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
No. Of Positions Weidmuller - 28AC6076 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Weidmuller
28AC6076
No. Of Positions Weidmuller 28AC6076
No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:2; Product Range:SAK Series RoHS Compliant: Yes

No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:2; Product Range:SAK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B9321 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B9321
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B9321
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2901-ND 28AC6076
Product Name Terminal Blocks - Din Rail, Channel No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
North American 12 to 26 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6754 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Connection Products - 1492-IFM40F-FS-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details