Weidmuller Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller 354660000

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller - 17M8268 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller
17M8268
Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller 17M8268
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 17M8268
Product Name Terminal Block, Din Rail, 2 Position, 14-8Awg; No. Of Positions Weidmuller
North American 14 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-6-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details