Weidmuller Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 342500000

Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:160mm; External Width - Metric:200mm; External Depth - Metric:100mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:160mm; External Width - Metric:200mm; External Depth - Metric:100mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller - 20M8457 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
20M8457
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 20M8457
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:160mm; External Width - Metric:200mm; External Depth - Metric:100mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, SILVER,ALUMINIUM,MULTIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:160mm; External Width - Metric:200mm; External Depth - Metric:100mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20M8457
Product Name Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
Length 6.3 inch (160 mm)
Width 7.87 inch (200 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details