Weidmuller Terminal Blocks - Din Rail, Channel 328920000

Description
CONN TERM BLK DISCONN 10-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4098-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4098-ND
Terminal Blocks - Din Rail, Channel 281-4098-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Terminal Block, Fuse, 2 Position, 26-8Awg, 5 X 20Mm; No. Of Positions Weidmuller - 10B9254 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 26-8Awg, 5 X 20Mm; No. Of Positions Weidmuller
10B9254
Terminal Block, Fuse, 2 Position, 26-8Awg, 5 X 20Mm; No. Of Positions Weidmuller 10B9254
TERMINAL BLOCK, FUSE, 2 POSITION, 26-8AWG, 5 X 20MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 26-8AWG, 5 X 20MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4098-ND 10B9254
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2 Position, 26-8Awg, 5 X 20Mm; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Strip Insulator, 6 position - 4403 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 605146 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 3
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details