The CRM40024TLD is a plug-in relay in the CUBESERIES with four changeover contacts rated for 7 A continuous current and 250 V AC switching. It operates at 24 V DC with a coil resistance of 640 Ω ± 10 % and includes an integrated green status LED and free-wheeling diode. The relay features a lockable test button with mechanical status indicator, operates within -40 °C to 70 °C ambient temperature, and complies with RoHS and REACH SVHC standards. It has an IP40 protection rating, dimensions of 35.5 mm depth, 27.4 mm height, and 21 mm width, and is certified under cURus E223474, CSA 607178-80219312, and VDE 40059812. The connection uses a 5.00 mm pitch plug-in terminal.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3053080000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |