The CRM40730T is a plug-in relay with four changeover contacts rated for 7 A continuous current at 250 V AC, designed for control voltages of 230 V AC. It features a mechanical status indicator and a lockable test button with transparent housing, and complies with RoHS and REACH SVHC requirements. The device has a plug-in connection with a 5.00 mm pitch, measures 35.5 mm depth by 27.4 mm height by 21 mm width, weighs 35 g, and operates reliably between -40 °C and 55 °C ambient temperature. It meets UL, CSA, and VDE safety standards with a dielectric strength of 2.5 kV between control and load sides and an IP40 protection rating.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3053060000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |