The CRM40615T is a plug-in relay with four changeover contacts rated for 7 A continuous current and 250 V AC switching voltage, designed for control voltages of 115 V AC. It features a mechanical status indicator, a lockable test button with transparent actuator, and a plug-in connection with 5.00 mm pitch. The relay complies with RoHS and REACH SVHC limits, has an IP40 protection rating, and holds UL cURus E223474, CSA 607178-80219312, and VDE 40059812 certifications. It operates from -40 °C to 55 °C, weighs 35 g, and has dimensions of 21 mm width, 27.4 mm height, and 35.5 mm depth.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3053050000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |