The CRM40024T is a plug-in relay with four changeover contacts rated for 7 A continuous current and 250 V AC switching voltage, designed for control voltages of 24 V DC. It features a mechanical status indicator, a lockable test button with color coding, and a plug-in connection with a 5.00 mm pitch. The relay measures 35.5 mm in depth, 27.4 mm in height, and 21 mm in width, weighing 35 g. It operates from -40 °C to 70 °C and meets RoHS and REACH SVHC compliance. The device holds certification cURus E223474, as well as CSA 607178-80219312 and VDE 40059812, with IP40 protection and an impulse withstand voltage of 4 kV. The coil resistance is 640 Ω ± 10 %, consuming 0.9 W at 24 V DC, with a switch-on delay of ≤ 20 ms and switch-off delay of ≤ 9 ms.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3053010000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |