The CRM40024 is a plug-in relay with four changeover contacts rated for 7 A continuous current and 250 V AC switching voltage, designed for control voltages of 24 V DC. It has a transparent housing, no test button, and uses AgNi contacts. The device measures 21 mm width, 27.4 mm height, and 35.5 mm depth, with a net weight of 35 g. It operates within an ambient temperature range of -40 °C to 70 °C and meets RoHS and REACH SVHC requirements. It is certified under cURus E223474, CSA 607178-80219312, and VDE 40059812, with an IP40 protection rating and UL 94 V-2 flammability rating. The connection pitch is 5.00 mm.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052940000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |