The CRM20524TL is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC switching voltage, designed for control voltages of 24 V AC. It features an integrated green status LED, a mechanical status indicator, and a lockable test button with orange color coding for AC coils. The relay has a compact housing measuring 35.5 mm deep, 27.4 mm high, and 21 mm wide, with a plug-in connection in a 5.00 mm pitch. It operates within an ambient temperature range of -40 °C to 55 °C, meets IP40 protection, and complies with RoHS without exemption. The device is certified to cURus E223474, CSA 607178-80219312, and VDE 40059812 standards.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052900000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |