The CRM20024TLD is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC/DC switching, designed for control voltages of 24 V DC. It features a green status LED, integrated free-wheeling diode, mechanical status indicator, and a lockable test button with transparent actuator. The relay has a compact size of 35.5 mm depth, 27.4 mm height, and 21 mm width, with a plug-in connection on a 5.00 mm pitch. It operates within an ambient temperature range of -40 °C to 70 °C and meets RoHS compliance without exemption. The unit is certified under cURus E223474, CSA 607178-80219312, and VDE 40059812, with an IP40 protection degree and insulation coordination for pollution severity 3. The mechanical service life is rated at 2 × 10⁷ switching cycles.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052870000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |