The CRM20024T is a plug-in power relay with two changeover contacts made of silver nickel, rated for 24 V DC control voltage and 12 A continuous load current up to 250 V AC or DC. It features a lockable test button and mechanical switch position indicator. The relay measures 35.5 mm in depth, 27.4 mm in height, and 21 mm in width, with a net weight of 35 g. It operates within an ambient temperature range of -40 °C to 70 °C and meets IP40 protection. Approvals include cURus E223474, CSA 607178-80219312, VDE 40059812, and RoHS compliance without exemption. The dielectric strength between control and load sides is 2.5 kVeff for 1 minute, and the contact insulation withstands 1.5 kVeff. The connection uses a 5.00 mm pitch plug-in terminal.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052800000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |