The CRM20024 is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC/DC switching. It operates with a 24 V DC control voltage, drawing 37.8 mA and consuming 0.9 W, and features a mechanical status indicator. The relay has a compact size of 35.5 mm depth, 27.4 mm height, and 21 mm width, with a plug-in connection on a 5.00 mm pitch. It is rated for an ambient temperature range of -40 °C to 70 °C and meets UL cURus E223474, CSA 607178-80219312, and VDE 40059812 approvals. The case is transparent, it has no test button, and complies with RoHS and UL 94 V-2 flammability standards.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052730000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |