The CRI20730T is a plug-in relay with two changeover contacts rated for 8 A continuous current and 250 V AC switching voltage, designed for control voltages of 230 V AC. It features a mechanical status indicator, a lockable test button with transparent housing, and a plug-in connection with 5 mm pitch. The relay complies with RoHS and REACH SVHC standards, has an operating temperature range of -40 °C to 70 °C, and meets UL cURus (E223474), CSA (607226-80220633), and VDE (40057912) certifications. Its dimensions are 25.5 mm deep, 29 mm high, and 13 mm wide, with a net weight of 15 g.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052560000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |