The CRI20024T is a plug-in relay with two changeover contacts rated for 8 A continuous current and switching up to 250 V AC or DC, designed for control voltages of 24 V DC. It features a test button with a transparent housing, a mechanical status indicator, and a plug-in connection with 5.00 mm pitch. The relay measures 25.5 mm deep, 29 mm high, and 13 mm wide, weighs 15 g, and operates in ambient temperatures from -40 °C to 70 °C. It complies with RoHS, REACH SVHC, UL, CSA, and VDE standards, with a dielectric strength of 5 kVeff between coil and contacts and an insulation coordination rated for Pollution Severity 3. Mechanical life is rated for 5×10⁶ switching cycles.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052510000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |