The CRI20012T is a plug-in relay with two changeover contacts rated for 8 A continuous current and a 12 V DC control voltage. It has a test button with blue color coding for DC coils, a mechanical status indicator, and operates within a temperature range of -40 °C to 70 °C. The device measures 25.5 mm deep, 29 mm high, and 13 mm wide, with a plug-in connection based on a 5.00 mm pitch. It complies with RoHS and has UL, CSA, and VDE certifications. The contact material is AgNi, with a mechanical service life of 5 × 10⁶ cycles, and an insulation dielectric strength of 5 kVeff between coil and contacts.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052500000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |