The CRI20730 is a plug-in relay with two changeover contacts made of silver nickel, rated for 230 V AC control voltage and 8 A continuous current. It has a mechanical life of 3 × 10⁷ switching cycles and supports AC switching up to 2000 VA and DC switching up to 192 W at 24 V. The device measures 15.7 mm in depth, 29 mm in height, and 12.7 mm in width, with a net weight of 14 g. It operates from -20 °C to 70 °C and meets RoHS compliance without exemption and UL 94 V-2 flammability rating. The relay features a plug-in connection with a 5.00 mm pitch and is rated for pollution severity 3 with 5 kV dielectric strength between control and load sides. A test button is not available.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052490000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |