The CRI20024 is a plug-in relay with two changeover AgNi contacts, rated for 24 V DC control voltage and 8 A continuous load current at 250 V AC or DC. It has a width of 12.7 mm, height of 29 mm, and depth of 15.7 mm, with a net weight of 13.2 g. Operating temperature ranges from -20 °C to 70 °C, and storage temperature from -40 °C to 85 °C. The relay meets UL cURus E223474 and CSA 607178-80219312 certifications, complies with RoHS without exemption, and has IP40 protection. Maximum switching frequency is 0.1 Hz at rated load, with a mechanical life of 3 × 10⁷ cycles. Connection is via a 5.00 mm pitch plug-in terminal. Test button and status indicator are not available.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052430000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |