The CRI10615T is a plug-in relay with a single CO contact rated for 16 A continuous current and 250 V AC switching voltage, designed for control voltages of 115 V AC. It features a test button with transparent housing, a mechanical status indicator, and a coil resistance of 8100 Ω ± 15 %. The device measures 25.5 mm in depth, 29 mm in height, and 13 mm in width, with a plug-in connection pitch of 5.00 mm. It complies with RoHS and REACH SVHC standards, carries cURus, CSA, and VDE certifications, and operates between -40 °C and 70 °C. The contact material is AgNi, with a mechanical service life of 1 × 10⁶ switching cycles.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052400000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |