The CRI10730 is a plug-in relay with a single 16 A CO contact rated for 250 V AC, designed for control voltages of 230 V AC. It measures 15.7 mm deep, 29 mm high, and 12.7 mm wide, with a plug-in connection on a 5.00 mm pitch. The relay has a coil resistance of 38500 Ω ± 10 %, consumes 0.75 VA, and meets UL cURus E223474 and CSA 607178-80219312 certifications. It supports an operating temperature range of -20 °C to 70 °C, operates at up to 2000 m altitude, and complies with RoHS without exemption. The contact material is AgNi, with a mechanical service life of 3 × 10⁷ cycles, and the housing has a UL 94 V-2 flammability rating. No test button or status indicator is included.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052340000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |