CRI10615 is a plug-in relay with a single CO contact rated for 16 A continuous current and 250 V AC switching voltage, designed for control voltages up to 115 V AC. It features an AgNi contact material, a coil resistance of 9600 Ω ± 10 %, and operates with a power rating of 0.75 VA. The relay has a compact size of 12.7 mm width, 15.7 mm depth, and 29 mm height, with a plug-in connection on a 5 mm pitch. It meets UL, CSA, and cURus approvals with a V-2 flammability rating, operates from -20 °C to 70 °C, and is RoHS compliant without exemption. No test button is included, and it is color-coded orange for AC coil operation.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052330000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |