The CRI10024 is a plug-in relay with a single 16 A CO contact rated for 250 V AC and 250 V DC, designed for control voltages of 24 V DC. It features an AgNi contact material, a coil resistance of 1440 Ω ± 10 %, and a power consumption of 400 mW. The relay measures 15.7 mm deep, 29 mm high, and 12.7 mm wide, with a plug-in connection at a 5.00 mm pitch. It operates within an ambient temperature range of -20 °C to 70 °C, meets IP40 protection, and complies with RoHS and UL 94 V-2 flammability standards. Certifications include cURus E223474 and CSA 607178-80219312. No test button is present.
CUBESERIES, RELAY, NUMBER OF CON
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052290000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |