The TRS 230VUC 2CO PB is a relay module with two AgNi changeover contacts, rated for 230 V UC ±5 % and 8 A continuous current. It supports switching up to 250 V AC and 2000 VA resistive load, with a 30 A inrush current for 4 seconds. A lockable test button and green LED provide operational feedback. Mounted on a TS 35 rail, it uses screw terminals for wire sizes 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14). Operating temperature ranges from -40 °C to 60 °C. Dimensions are 97.5 mm × 89.6 mm × 12.8 mm. It includes a free-wheeling diode, meets IP20, and is certified cULus E141197 and RoHS compliant with exemptions 7a and 7cI.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988470000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |