The TRS 24-230VUC 1CO 16A ED2 PB is a relay module with a single CO contact made of AgNi, designed for switching loads up to 16 A continuous current at a rated control voltage range of 24 to 230 V UC. It features a lockable test button, a green LED status indicator, and free-wheeling diode protection. The device has a screw connection for conductor cross-sections from 0.14 to 2.5 mm² (AWG 26 to AWG 14) and is mounted on a TS 35 rail. Its dimensions are 97.5 mm depth, 89.6 mm height, and 12.8 mm width, with a net weight of 67 g. The relay operates in ambient temperatures from -40 °C to 60 °C, is rated for 250 V AC switching, and meets UL94 V-0 flammability ratings. It complies with RoHS with exemptions 7a and 7cI and holds cULus certification E141197.
TRS 24-230VUC 1CO 16A ED2 PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988430000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |