The TRS 120VUC 1CO 16A PB is a relay module with a single AgNi CO contact, rated for 16 A continuous current at 250 V AC or 400 V DC, and operates from 120 V UC ±10%. It includes a lockable test button and green LED status indicator. The device mounts on a TS 35 rail, measures 12.8 mm wide, 89.6 mm high, and 97.5 mm deep, and uses screw terminals for conductors from 0.14 mm² to 2.5 mm² (AWG 26-14) with a maximum torque of 0.4 Nm. It has reinforced insulation with 2.5 kVeff dielectric strength between control and load sides, operates from -40 °C to 60 °C, and is rated for IP20. RoHS compliant with exemptions 7a and 7cI, and certified UL E141197.
TRS 120VUC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988410000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |