The TRS 24VUC 1CO 16A PB is a relay module with a single CO contact made of AgNi, designed for switching loads up to 16 A continuous current at 250 V AC or DC. It accepts a wide input voltage range of 24 V UC ±10 % with integrated free-wheeling diode and reverse polarity protection. The unit mounts on a TS 35 rail, has a lockable test button, and features a green status LED. Physical dimensions are 97.5 mm depth, 89.6 mm height, and 12.8 mm width, with a screw connection terminal for wire sizes from 0.14 mm² to 2.5 mm². It complies with RoHS, UL E141197, and achieves a V-0 flammability rating for its housing, retaining clip, and socket. Operating temperature range is -40 °C to 60 °C, with a mechanical service life of 5 × 10⁶ cycles.
TRS 24VUC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988400000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |