The TRP 120VUC 2CO PB is a relay module with two changeover contacts made of AgNi, designed for control voltages from 24 to 230 V UC, with a rated voltage of 120 V UC ±10%. It supports a continuous load current of 8 A and switching up to 250 V AC or DC, with an inrush current rating of 30 A for 4 seconds. The device features a lockable test button, a green LED status indicator, and push-in terminal connections for wire cross-sections from 0.14 to 2.5 mm². It mounts on a TS 35 rail, measures 97.5 mm in depth, 89.4 mm in height, and 12.8 mm in width, and operates from -40 °C to 60 °C. It complies with RoHS and carries cULus approval E141197.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988360000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |