The TRP 24VUC 2CO PB is a relay module with two changeover contacts made of AgNi, designed for switching loads up to 8 A continuous current at 250 V AC or DC. It operates from a multi-voltage input range of 24 V UC ±10 %, with a coil power rating of 410 mW and includes a lockable test button and green LED status indicator. The unit mounts on a TS 35 rail, features push-in termination for wire cross-sections from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14), and has dimensions of 97.5 mm depth, 89.4 mm height, and 12.8 mm width. It is rated for an ambient temperature range of -40 °C to 60 °C, meets IP20 protection, and complies with RoHS and UL E141197 standards.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988350000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |