The TRP 24VDC 2CO PB is a relay module with two AgNi changeover contacts, rated for 24 V DC ±20% control voltage and 8 A continuous current. It features a PUSH IN connection method with a clamping range of 0.14 to 2.5 mm², a lockable test button, and a Green LED status indicator. Mounted on a TS 35 rail, it measures 97.5 mm deep, 89.4 mm high, and 12.8 mm wide, weighing 61 g. The device operates from -40 °C to 60 °C and switches up to 250 V AC/DC with a maximum switching frequency of 0.1 Hz. Mechanical life is 5 × 10⁶ cycles, and it provides reinforced insulation with 2.5 kVeff dielectric strength between control and load sides. Certified cULus E141197, it complies with RoHS exemptions 7a and 7cI and meets IP20 protection.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988340000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |