The TRP 24-230VUC 1CO 16A ED2 PB is a relay module with a single CO contact made of AgNi, designed for control voltages from 24 to 230 V UC and a continuous load current of 16 A. It features a lockable test button, a green LED status indicator, and PUSH IN terminal connections supporting conductor cross-sections from 0.14 to 2.5 mm². The device measures 97.5 mm deep x 89.4 mm high x 12.8 mm wide and weighs 63 g. It operates in ambient temperatures from -40 °C to 60 °C, complies with RoHS with exemptions 7a and 7cI, and meets UL standards under certificate E141197. The relay is mounted on a TS 35 rail and provides reinforced insulation with a dielectric strength of 2.5 kVeff between control and load sides.
TRP 24-230VUC 1CO 16A ED2 PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988330000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |